Texas Instruments TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBGLZA6

Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414T Fixed-Point Digital Signal Processor
TMS320C6414TBGLZA6
TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBGLZA6
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA6
1271080-TMS320C6414TBGLZA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA6 1271080-TMS320C6414TBGLZA6
Manufacturer: Texas Instruments Win Source Part Number: 1271080-TMS320C6414T BGLZA6 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.10V Family Name: TMS320C6414T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6414TBCLZA6; TMS320C6414TBZLZA6; TMS320C6414TBGLZ6; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271080-TMS320C6414TBGLZA6
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Family Name: TMS320C6414T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6414TBCLZA6; TMS320C6414TBZLZA6; TMS320C6414TBGLZ6;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42822-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42822-ND
DSP (Digital Signal Processors) 296-42822-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
C64x fixed point DSP- up to 1GHz, McBSP 532-FCBGA -40 to 105 Product overview: TMS320C6414TBGLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZ A6 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 1GHz, McBSP 532-FCBGA -40 to 105 Product overview: TMS320C6414TBGLZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6414TBGLZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TBGLZA6
DSP (Digital Signal Processors) TMS320C6414TBGLZA6
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TBGLZA6 1271080-TMS320C6414TBGLZA6 296-42822-ND 698-TMS320C6414TBGLZA6 TMS320C6414TBGLZA6
Product Name TMS320C6414T Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA6 DSP (Digital Signal Processors) 1GHz Dsp DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 1.10V 3.3V; 1.10V 3.3V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM320C32PCM60 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 144-QFP (28x28)
Clock Speed 60 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers