Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6412GNZ600

Description
IC DSP FIXED-POINT 548-FCBGA
Request a Quote
Description
IC DSP FIXED-POINT 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-17478-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17478-ND
DSP (Digital Signal Processors) 296-17478-ND
IC DSP FIXED-POINT 548-FCBGA

IC DSP FIXED-POINT 548-FCBGA

Buy Now Datasheet
 - TMS320C6412GNZ600 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6412GNZ600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412GNZ600
DSP (Digital Signal Processors) TMS320C6412GNZ600
IC DSP FIXED-POINT 548-FCBGA

IC DSP FIXED-POINT 548-FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-17478-ND TMS320C6412GNZ600 TMS320C6412GNZ600
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.40V
Package Type Other; 548-BBGA, FCBGA BGA; Other; BGA548 BGA; Other; 548-BBGA, FCBGA
Pin Count 548
Clock Speed 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F401130IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
3 suppliers