Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGDK6

Description
Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AGDK6
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGDK6
Fixed-Point Digital Signal Processor 548-FC/CSP

Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42804-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42804-ND
DSP (Digital Signal Processors) 296-42804-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
 - TMS320C6412AGDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6412AGDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AGDK6
DSP (Digital Signal Processors) TMS320C6412AGDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AGDK6 296-42804-ND TMS320C6412AGDK6 TMS320C6412AGDK6
Product Name TMS320C6412 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 3.3V; 1.40V
Package Type Other; 548-BFBGA, FCBGA Other; FC/CSP548 BGA; Other; 548-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers