TMS320C6410ZTSA400 is a fixed-point digital signal processor in a 288-pin FCBGA package, measuring 135.9 mm by 76.2 mm, with a thermal profile rated for -40 to 105 °C operation and Level-4 moisture sensitivity per JEDEC standards. It supports EMIFA 8-bit ROM boot and has a 512M-byte total addressable external memory space. The device is RoHS exempt with SnAgCu ball material and complies with IEEE 1149.1 JTAG standards.
Fixed-Point Digital Signal Processor 288-FCBGA
400MHz DSP, 16b Data Bus, FCBGA, 128KB RAM, SDRAM/EPROM Product overview: TMS320C6410ZTSA400 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 400MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6410ZTSA4
IC FIXED-POINT DSP 288-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271073-TMS320C6410Z
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 288-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320C6410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6410GTSA400; TMS320C6410ZTS400;
Introduction Date: March 29, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288
IC FIXED-POINT DSP 288-FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6410ZTSA400 | 698-TMS320C6410ZTSA400 | 296-42802-ND | 1271073-TMS320C6410ZTSA400 | TMS320C6410ZTSA400 | TMS320C6410ZTSA400 |
| Product Name | TMS320C6410 Fixed-Point Digital Signal Processor | 400MHz 128KB Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6410ZTSA400 | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 1.2V; 3.3V | 1.20V | |||
| Package Type | Other; FCBGA | Other; 288-BBGA, FCBGA | BGA; Other; FCBGA288 | BGA; Other; 288-BBGA, FCBGA | ||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |