Texas Instruments TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204GHK200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6204 Fixed-Point Digital Signal Processor - TMS320C6204GHK200 - Texas Instruments
Dallas, TX, United States
TMS320C6204 Fixed-Point Digital Signal Processor
TMS320C6204GHK200
TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204GHK200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
 - TMS320C6204GHK200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA288

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHK200
213151-TMS320C6204GHK200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHK200 213151-TMS320C6204GHK200
Manufacturer: Texas Instruments Win Source Part Number: 213151-TMS320C6204GH K200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 288-BGA Microstar (16x16) Alternative Parts (Cross-Reference): TMS320C6204ZHK200; TMS320C6204GLW200; TMS320C6204GLW; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213151-TMS320C6204GHK200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 288-BGA Microstar (16x16)
Alternative Parts (Cross-Reference): TMS320C6204ZHK200; TMS320C6204GLW200; TMS320C6204GLW;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR Product overview: TMS320C6204GHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GHK20 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR Product overview: TMS320C6204GHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GHK200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-12672-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12672-ND
DSP (Digital Signal Processors) 296-12672-ND
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6204GHK200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6204GHK200
DSP (Digital Signal Processors) TMS320C6204GHK200
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6204GHK200 TMS320C6204GHK200 213151-TMS320C6204GHK200 698-TMS320C6204GHK200 296-12672-ND TMS320C6204GHK200
Product Name TMS320C6204 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHK200 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.50V 3.3V 1.5V; 3.3V
Clock Speed 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 500
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details