IC FIXED-POINT DSP 352-FCBGA
IC 32-BIT, 300 MHz, OTHER DSP, PBGA352, 27 X 27 MM, PLASTIC, BGA-352, Digital Signal Processor Product overview: TMS320C6203BGNZ173 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 300 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGNZ1
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 300MHz, CMOS, PBGA352
IC FIXED-POINT DSP 352-FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-15124-5-ND | 698-TMS320C6203BGNZ173 | TMS320C6203BGNZ173 | TMS320C6203BGNZ173 |
| Product Name | DSP (Digital Signal Processors) | 32-bit 300 MHz BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.5V; 3.3V | 3.3V | ||
| Package Type | Other; 352-BBGA, FCBGA | Other; FCBGA | BGA; Other; BGA352 | BGA; Other; 352-BBGA, FCBGA |
| Pin Count | 352 | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |