Fixed-Point Digital Signal Processor 384-FCBGA Product overview: TMS320C6203BGLS-3H from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6203BGLS-
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100461-TMS320C6203B
Mounting: SMD (SMT)
Frequency: 300 MHz
RAM Size: 896 kB
Number of Pins: 384
Categories: Embedded - DSP(Digital Signal Processors)
Case / Package: FCBGA
Max Frequency: 300 MHz
Alternative Parts (Cross-Reference): TMS320C6203BGLS-3HTM
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Data Bus Width: 16 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 1.43 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6203BGLS-3H | 1100461-TMS320C6203BGLS-3H |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6203BGLS-3H |
| Package Type | Other; FCBGA | Other; FCBGA |