Fixed-Point Digital Signal Processor 352-FCBGA
Fixed-Point Digital Signal Processor 352-FCBGA Product overview: TMS320C6202GJLA233 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202GJLA2
IC FIXED-POINT DSP 352-FCBGA
Win Source Part Number: 1100459-TMS320C6202G
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C62x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Interface: McBSP
Clock Rate: 233MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Package / Case: 352-BBGA, FCBGA Exposed Pad
Supplier Device Package: 352-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Alternative Parts (Cross-Reference): TMS320C6410ZTSA400TM
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-TMS320C6202GJLA
Base Product Number: TMS320
Product Status: Not For New Designs
IC FIXED-POINT DSP 352-FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6202GJLA233 | 698-TMS320C6202GJLA233 | TMS320C6202GJLA233-ND | 1100459-TMS320C6202GJLA233 | TMS320C6202GJLA233 |
| Product Name | TMS320C6202 Fixed-Point Digital Signal Processor | Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 1.8V; 3.3V | 1.80V | ||
| Package Type | Other; FCBGA | Other; 352-BBGA, FCBGA Exposed Pad | BGA; Other; 352-BBGA, FCBGA Exposed Pad | ||
| Clock Speed | 233 MHz | 233 MHz | 233 MHz | 233 MHz |