Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6201GGP167

Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6201GGP167 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6201GGP167 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6201GGP167
DSP (Digital Signal Processors) TMS320C6201GGP167
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C6201GGP167 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6201GGP167
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6201GGP167
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6201GGP167 TMS320C6201GGP167 TMS320C6201GGP167
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60FS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details