Manufacturer: Texas Instruments
Win Source Part Number: 1316896-TMS320C5545A
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 250
Mounting: Surface Mount
Interface: I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Supplier Device Package: 118-BGA MICROSTAR JUNIOR (7x7)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Case / Package: 118-VFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-44192-ND,TMS320
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC DSP FIXED-POINT
Fixed-Point Digital Signal Processor 118-BGA MICROSTAR JUNIOR 0 to 0 Product overview: TMS320C5545AZQW10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5545AZQW1
IC DSP FIXED-POINT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1316896-TMS320C5545AZQW10 | 296-44192-ND | 698-TMS320C5545AZQW10 | TMS320C5545AZQW10 |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 1.05V, 1.30V | 1.8V; 2.5V; 3.3V; 1.05V, 1.30V | ||
| Package Type | Other; 118-VFBGA | Other; 118-VFBGA | BGA; Other; 118-VFBGA | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |