Texas Instruments TMS320C5535 Fixed-Point Digital Signal Processor TMS320C5535AZHH05

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5535 Fixed-Point Digital Signal Processor - TMS320C5535AZHH05 - Texas Instruments
Dallas, TX, United States
TMS320C5535 Fixed-Point Digital Signal Processor
TMS320C5535AZHH05
TMS320C5535 Fixed-Point Digital Signal Processor TMS320C5535AZHH05
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Buy Now Datasheet
 - 7984463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 50MHz Device Million Instructions per Second = 50MIPS Data Bus Width = 32bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 50MHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 32bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA

Supplier's Site
 - 9212785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 50MHz Device Million Instructions per Second = 50MIPS Data Bus Width = 32bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 50MHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 32bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA

Supplier's Site
 - 7984463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 50MHz Device Million Instructions per Second = 50MIPS Data Bus Width = 32bit RAM Size = 320 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = ROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 50MHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 32bit
RAM Size = 320 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
DSP (Digital Signal Processors) - 296-29559-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29559-ND
DSP (Digital Signal Processors) 296-29559-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5535AZHH05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5535AZHH05
DSP (Digital Signal Processors) TMS320C5535AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C5535AZHH05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5535AZHH05
Embedded - DSP (Digital Signal Processors) TMS320C5535AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5535AZHH05 7984463 296-29559-ND TMS320C5535AZHH05 TMS320C5535AZHH05
Product Name TMS320C5535 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V
Clock Speed 50 to 100 MHz 50 MHz 50 MHz 50 MHz 50 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Dsp - 698-SE2403APAGA - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers