Texas Instruments TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHHA05

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5533 Fixed-Point Digital Signal Processor - TMS320C5533AZHHA05 - Texas Instruments
Dallas, TX, United States
TMS320C5533 Fixed-Point Digital Signal Processor
TMS320C5533AZHHA05
TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHHA05
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100457-TMS320C5533AZHHA05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100457-TMS320C5533AZHHA05
Win Source Part Number: 1100457-TMS320C5533A ZHHA05 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 128kB Voltage - Core: 1.05V Package / Case: 144-LFBGA Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-TMS320C5533AZHH A05,TMS320C5533AZHHA 05-ND,-296-30042-ND, 296-30042,TEXTISTMS3 20C5533AZHHA05 Base Product Number: TMS320 Product Status: Obsolete

Win Source Part Number: 1100457-TMS320C5533AZHHA05
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: I2C, I2S, MMC/SD, SPI, UART
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 128kB
Voltage - Core: 1.05V
Package / Case: 144-LFBGA
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-TMS320C5533AZHHA05,TMS320C5533AZHHA05-ND,-296-30042-ND,296-30042,TEXTISTMS320C5533AZHHA05
Base Product Number: TMS320
Product Status: Obsolete

Buy Now Datasheet
 - TMS320C5533AZHHA05 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85 Product overview: TMS320C5533AZHHA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5533AZHHA 05 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85 Product overview: TMS320C5533AZHHA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5533AZHHA05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-30042-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-30042-ND
DSP (Digital Signal Processors) 296-30042-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHHA05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5533AZHHA05
Embedded - DSP (Digital Signal Processors) TMS320C5533AZHHA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5533AZHHA05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5533AZHHA05
DSP (Digital Signal Processors) TMS320C5533AZHHA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5533AZHHA05 1100457-TMS320C5533AZHHA05 TMS320C5533AZHHA05 698-TMS320C5533AZHHA05 296-30042-ND TMS320C5533AZHHA05 TMS320C5533AZHHA05
Product Name TMS320C5533 Fixed-Point Digital Signal Processor Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.05V 1.8V; 2.5V; 3.3V; 1.05V
Clock Speed 50 to 100 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -10 C (14 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details