IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320C5533AZAYA05-ND | TMS320C5533AZAYA05 | TMS320C5533AZAYA05 | TMS320C5533AZAYA05 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 1.05V | |||
| Package Type | Other; 144-LFBGA | BGA; Other; 144-LFBGA | ||
| Pin Count | 144 |