Manufacturer: Texas Instruments
Win Source Part Number: 937113-TMS320C5532NZ
Series: TMS320C55x
Operating Temperature Range: -10°C ~ 70°C (TC)
Package: 144-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-BGA MICROSTAR (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
IC DSP FIXED POINT BGA Product overview: TMS320C5532NZHH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532NZHH1
IC DSP FIXED POINT BGA
IC DSP FIXED POINT BGA
IC DSP FIXED POINT BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 937113-TMS320C5532NZHH10 | 698-TMS320C5532NZHH10 | TMS320C5532NZHH10 | TMS320C5532NZHH10 | TMS320C5532NZHH10 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5532NZHH10 | BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Package Type | BGA; Other; 144-BGA MICROSTAR (12x12) | Other; Tray | BGA; Other; 144-LFBGA |