Fixed-point digital signal processor based on the TMS320C55x core for low-power applications, available in a 144-terminal Pb-free BGA package measuring 12.0mm x 12.0mm. Features include 320KB of on-chip RAM, 128KB of on-chip ROM, a 10-bit SAR ADC, USB 2.0 device mode, I2S, SPI, I2C, UART, RTC, three general-purpose timers, 32 GPIO pins, and integrated LDOs for isolated power domains. Supports core voltages of 1.05V at 50MHz or 1.3V at 100MHz with I/O voltages of 1.8V, 2.5V, 2.75V, or 3.3V. Industrial temperature range devices are available. Software-compatible with C55x family and includes a tightly coupled FFT hardware accelerator. The USB 2.0 high-speed PHY is not available on this variant.
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C5532AZHH05 | 296-42797-ND | TMS320C5532AZHH05 | TMS320C5532AZHH05 |
| Product Name | TMS320C5532 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V; 2.5V; 3.3V; 1.05V | ||
| Clock Speed | 50 to 100 MHz | 50 MHz | 50 MHz | 50 MHz |
| MMACS | 100 to 200 | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |