Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C5532AZAY10

Description
IC DSP FIXED-POINT 144BGA
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 144BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-TMS320C5532AZAY10-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5532AZAY10-ND
DSP (Digital Signal Processors) 296-TMS320C5532AZAY10-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321857-TMS320C5532AZAY10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321857-TMS320C5532AZAY10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321857-TMS320C5532AZAY10
Manufacturer: Texas Instruments Win Source Part Number: 1321857-TMS320C5532A ZAY10 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.30V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAY1 0 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321857-TMS320C5532AZAY10
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, MMC/SD, SPI, UART
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 64kB
Voltage - Core: 1.30V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5532AZAY10
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now
Low-Power 100MHz Dsp - 698-TMS320C5532AZAY10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 100MHz Dsp
698-TMS320C5532AZAY10
Low-Power 100MHz Dsp 698-TMS320C5532AZAY10
Low power C55x fixed point DSP- up to 100MHz 144-NFBGA -10 to 70 Product overview: TMS320C5532AZAY10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAY1 0 can be used for catalog matching and distributor lookup.

Low power C55x fixed point DSP- up to 100MHz 144-NFBGA -10 to 70 Product overview: TMS320C5532AZAY10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAY10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAY10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAY10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5532AZAY10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZAY10
DSP (Digital Signal Processors) TMS320C5532AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAY10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAY10
Embedded - DSP (Digital Signal Processors) TMS320C5532AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-TMS320C5532AZAY10-ND 1321857-TMS320C5532AZAY10 698-TMS320C5532AZAY10 TMS320C5532AZAY10 TMS320C5532AZAY10 TMS320C5532AZAY10
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Low-Power 100MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V; 1.30V 1.30V
Package Type Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2103KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DSPIC30F3013T-20E/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details