Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAY05

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321859-TMS320C5532A ZAY05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAY0 5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321859-TMS320C5532A ZAY05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAY0 5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321859-TMS320C5532AZAY05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321859-TMS320C5532AZAY05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321859-TMS320C5532AZAY05
Manufacturer: Texas Instruments Win Source Part Number: 1321859-TMS320C5532A ZAY05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAY0 5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321859-TMS320C5532AZAY05
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, MMC/SD, SPI, UART
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 64kB
Voltage - Core: 1.05V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5532AZAY05
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now
DSP (Digital Signal Processors) - 296-TMS320C5532AZAY05-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5532AZAY05-ND
DSP (Digital Signal Processors) 296-TMS320C5532AZAY05-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 144-NFBGA -10 to 70 Product overview: TMS320C5532AZAY05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAY0 5 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-NFBGA -10 to 70 Product overview: TMS320C5532AZAY05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAY05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5532AZAY05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZAY05
DSP (Digital Signal Processors) TMS320C5532AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAY05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAY05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAY05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAY05
Embedded - DSP (Digital Signal Processors) TMS320C5532AZAY05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1321859-TMS320C5532AZAY05 296-TMS320C5532AZAY05-ND 698-TMS320C5532AZAY05 TMS320C5532AZAY05 TMS320C5532AZAY05 TMS320C5532AZAY05
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V 1.8V; 2.5V; 3.3V; 1.05V
Package Type Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details