Texas Instruments TMS320C5517 Fixed-Point Digital Signal Processor TMS320C5517AZCH20

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5517 Fixed-Point Digital Signal Processor - TMS320C5517AZCH20 - Texas Instruments
Dallas, TX, United States
TMS320C5517 Fixed-Point Digital Signal Processor
TMS320C5517AZCH20
TMS320C5517 Fixed-Point Digital Signal Processor TMS320C5517AZCH20
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCH20
797296-TMS320C5517AZCH20
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCH20 797296-TMS320C5517AZCH20
Manufacturer: Texas Instruments Win Source Part Number: 797296-TMS320C5517AZ CH20 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.75V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB Clock Rate: 200MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.3V, 1.4V Family Name: TMS320C5517 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5517AZCHA20; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797296-TMS320C5517AZCH20
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB
Clock Rate: 200MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.3V, 1.4V
Family Name: TMS320C5517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5517AZCHA20;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39818-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39818-5-ND
DSP (Digital Signal Processors) 296-39818-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
 - TMS320C5517AZCH20 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Ext Bit, CMOS, PBGA196

Digital Signal Processor, 16-Ext Bit, CMOS, PBGA196

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5517AZCH20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5517AZCH20
DSP (Digital Signal Processors) TMS320C5517AZCH20
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5517AZCH20 797296-TMS320C5517AZCH20 296-39818-5-ND TMS320C5517AZCH20 TMS320C5517AZCH20
Product Name TMS320C5517 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5517AZCH20 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.05V, 1.3V, 1.4V 1.8V; 3.3V; 1.05V, 1.3V, 1.4V
Features Flash Memory
Clock Speed 75 to 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 150 to 400
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers