Texas Instruments TMS320C5515 Fixed-Point Digital Signal Processor TMS320C5515AZCHA12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5515 Fixed-Point Digital Signal Processor - TMS320C5515AZCHA12 - Texas Instruments
Dallas, TX, United States
TMS320C5515 Fixed-Point Digital Signal Processor
TMS320C5515AZCHA12
TMS320C5515 Fixed-Point Digital Signal Processor TMS320C5515AZCHA12
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34509-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34509-5-ND
DSP (Digital Signal Processors) 296-34509-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
32-bit 32bit 120MHz Dsp - 698-TMS320C5515AZCHA12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 120MHz Dsp
698-TMS320C5515AZCHA12
32-bit 32bit 120MHz Dsp 698-TMS320C5515AZCHA12
DSP Fixed-Point 32bit 120MHz 240MIPS 196-Pin NFBGA Product overview: TMS320C5515AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5515AZCHA 12 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 120MHz 240MIPS 196-Pin NFBGA Product overview: TMS320C5515AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5515AZCHA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCHA12
937112-TMS320C5515AZCHA12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCHA12 937112-TMS320C5515AZCHA12
Manufacturer: Texas Instruments Win Source Part Number: 937112-TMS320C5515AZ CHA12 Series: TMS320C55x Operating Temperature Range: -40°C ~ 85°C (TC) Package: 196-LFBGA Package: Tray Mounting: Surface Mount Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 196-NFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TMS320C5515AZCHA12-N D, 296-34509-5, -296-34509-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937112-TMS320C5515AZCHA12
Series: TMS320C55x
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 196-LFBGA
Package: Tray
Mounting: Surface Mount
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 196-NFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TMS320C5515AZCHA12-ND, 296-34509-5, -296-34509-5-ND

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCHA12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5515AZCHA12
Embedded - DSP (Digital Signal Processors) TMS320C5515AZCHA12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85 - 815-TMS320C5515AZCHA12 - Utmel Electronic Limited
Hong Kong, China
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
815-TMS320C5515AZCHA12
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85 815-TMS320C5515AZCHA12
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5515AZCHA12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5515AZCHA12
DSP (Digital Signal Processors) TMS320C5515AZCHA12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5515AZCHA12 296-34509-5-ND 698-TMS320C5515AZCHA12 937112-TMS320C5515AZCHA12 TMS320C5515AZCHA12 815-TMS320C5515AZCHA12 TMS320C5515AZCHA12
Product Name TMS320C5515 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 32-bit 32bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCHA12 Embedded - DSP (Digital Signal Processors) Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.30V 1.05V
Features Flash Memory
Clock Speed 100 to 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 240
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -10 C (14 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers
DSP (Digital Signal Processors) - SM34020APCM40 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 144-BQFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers