Texas Instruments TMS320C5515 Fixed-Point Digital Signal Processor TMS320C5515AZCH12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5515 Fixed-Point Digital Signal Processor - TMS320C5515AZCH12 - Texas Instruments
Dallas, TX, United States
TMS320C5515 Fixed-Point Digital Signal Processor
TMS320C5515AZCH12
TMS320C5515 Fixed-Point Digital Signal Processor TMS320C5515AZCH12
Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Fixed-Point Digital Signal Processor 196-NFBGA -10 to 70

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-27199-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-27199-5-ND
DSP (Digital Signal Processors) 296-27199-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
32-bit 32bit 120MHz Dsp - 698-TMS320C5515AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 120MHz Dsp
698-TMS320C5515AZCH12
32-bit 32bit 120MHz Dsp 698-TMS320C5515AZCH12
DSP Fixed-Point 32bit 120MHz 240MIPS 196-Pin NFBGA Product overview: TMS320C5515AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5515AZCH1 2 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 120MHz 240MIPS 196-Pin NFBGA Product overview: TMS320C5515AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5515AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8184715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 120MHz Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 320 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = NFBGA Pin Count = 196

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 120MHz
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 320 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = NFBGA
Pin Count = 196

Supplier's Site
 - 8184715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 120MHz Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 320 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = NFBGA Pin Count = 196 Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 120MHz
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 320 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = NFBGA
Pin Count = 196
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCH12
1271044-TMS320C5515AZCH12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCH12 1271044-TMS320C5515AZCH12
Manufacturer: Texas Instruments Win Source Part Number: 1271044-TMS320C5515A ZCH12 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -10°C ~ 70°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 320kB Voltage - Core: 1.30V Family Name: TMS320C5515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5515AZCHA12; Introduction Date: March 12, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271044-TMS320C5515AZCH12
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -10°C ~ 70°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.30V
Family Name: TMS320C5515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5515AZCHA12;
Introduction Date: March 12, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCH12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5515AZCH12
Embedded - DSP (Digital Signal Processors) TMS320C5515AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5515AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5515AZCH12
DSP (Digital Signal Processors) TMS320C5515AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5515AZCH12 296-27199-5-ND 698-TMS320C5515AZCH12 8184715 1271044-TMS320C5515AZCH12 TMS320C5515AZCH12 TMS320C5515AZCH12
Product Name TMS320C5515 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 32-bit 32bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5515AZCH12 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.30V 1.30V
Features Flash Memory
Clock Speed 100 to 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 240
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Dsp - 698-66AK2HHP0BXAAW2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers