Texas Instruments TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCHA12

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5514AZCHA12 is a fixed-point digital signal processor in the TMS320C55x family, designed for low-power applications. It is packaged in a 196-terminal lead-free NFBGA (ZCH) with operational temperature range of -40 to 85°C. The device features a 60-, 75-, 100-, or 120-MHz clock rate, 256 Kbytes of on-chip RAM, 128 Kbytes of on-chip ROM, and an external memory interface supporting SDRAM, mSDRAM, NAND, NOR, and SRAM. It includes a USB 2.0 high-speed device port, three general-purpose timers, a real-time clock, four DMA controllers with 16 channels, and multiple serial interfaces including I2C, SPI, UART, and I2S. The core operates at 1.3 V with 1.8 V, 2.5 V, 2.75 V, or 3.3 V I/Os. The device supports IEEE-1149.1 JTAG boundary scan and includes three integrated LDOs for isolated power domains.

Datasheet Summary
Powered by GS/AI

The TMS320C5514AZCHA12 is a fixed-point digital signal processor in the TMS320C55x family, designed for low-power applications. It is packaged in a 196-terminal lead-free NFBGA (ZCH) with operational temperature range of -40 to 85°C. The device features a 60-, 75-, 100-, or 120-MHz clock rate, 256 Kbytes of on-chip RAM, 128 Kbytes of on-chip ROM, and an external memory interface supporting SDRAM, mSDRAM, NAND, NOR, and SRAM. It includes a USB 2.0 high-speed device port, three general-purpose timers, a real-time clock, four DMA controllers with 16 channels, and multiple serial interfaces including I2C, SPI, UART, and I2S. The core operates at 1.3 V with 1.8 V, 2.5 V, 2.75 V, or 3.3 V I/Os. The device supports IEEE-1149.1 JTAG boundary scan and includes three integrated LDOs for isolated power domains.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5514 Fixed-Point Digital Signal Processor - TMS320C5514AZCHA12 - Texas Instruments
Dallas, TX, United States
TMS320C5514 Fixed-Point Digital Signal Processor
TMS320C5514AZCHA12
TMS320C5514 Fixed-Point Digital Signal Processor TMS320C5514AZCHA12
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
16-bit 120MHz Dsp - 698-TMS320C5514AZCHA12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz Dsp
698-TMS320C5514AZCHA12
16-bit 120MHz Dsp 698-TMS320C5514AZCHA12
16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMS320C5514AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCHA 12 can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 240MIPS NFBGA 196-Pin Product overview: TMS320C5514AZCHA12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5514AZCHA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42913-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42913-5-ND
DSP (Digital Signal Processors) 296-42913-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
 - TMS320C5514AZCHA12 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, CMOS, PBGA196

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCHA12
797294-TMS320C5514AZCHA12
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCHA12 797294-TMS320C5514AZCHA12
Manufacturer: Texas Instruments Win Source Part Number: 797294-TMS320C5514AZ CHA12 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 120MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.30V Family Name: TMS320C5514 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5514AZCH12; Introduction Date: May 25, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797294-TMS320C5514AZCHA12
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 120MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.30V
Family Name: TMS320C5514
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5514AZCH12;
Introduction Date: May 25, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5514AZCHA12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5514AZCHA12
DSP (Digital Signal Processors) TMS320C5514AZCHA12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5514AZCHA12 698-TMS320C5514AZCHA12 296-42913-5-ND TMS320C5514AZCHA12 797294-TMS320C5514AZCHA12 TMS320C5514AZCHA12
Product Name TMS320C5514 Fixed-Point Digital Signal Processor 16-bit 120MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5514AZCHA12 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.30V 1.30V
Features Flash Memory
Clock Speed 100 to 120 MHz 120 MHz 120 MHz 120 MHz
MMACS 200 to 240
Operating Temperature -10 to 70 C (14 to 158 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Dsp - 698-DMVA2ZCEDR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers