Texas Instruments TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCHA10

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5505 Fixed-Point Digital Signal Processor - TMS320C5505AZCHA10 - Texas Instruments
Dallas, TX, United States
TMS320C5505 Fixed-Point Digital Signal Processor
TMS320C5505AZCHA10
TMS320C5505 Fixed-Point Digital Signal Processor TMS320C5505AZCHA10
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42912-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42912-5-ND
DSP (Digital Signal Processors) 296-42912-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321808-TMS320C5505AZCHA10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321808-TMS320C5505AZCHA10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321808-TMS320C5505AZCHA10
Manufacturer: Texas Instruments Win Source Part Number: 1321808-TMS320C5505A ZCHA10 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Standard Package: 184 Mounting: Surface Mount Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Supplier Device Package: 196-NFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 196-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-42912-5-ND,TMS3 20C5505AZCHA10-ND,29 6-42912-5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321808-TMS320C5505AZCHA10
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Standard Package: 184
Mounting: Surface Mount
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Supplier Device Package: 196-NFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 196-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-42912-5-ND,TMS320C5505AZCHA10-ND,296-42912-5
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 100MHz 1.3V Dsp - 698-TMS320C5505AZCHA10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz 1.3V Dsp
698-TMS320C5505AZCHA10
16-bit 100MHz 1.3V Dsp 698-TMS320C5505AZCHA10
16-bit DSP 100MHz 200MIPS NFBGA 196-Pin 1.3V Product overview: TMS320C5505AZCHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCHA 10 can be used for catalog matching and distributor lookup.

16-bit DSP 100MHz 200MIPS NFBGA 196-Pin 1.3V Product overview: TMS320C5505AZCHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5505AZCHA10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5505AZCHA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5505AZCHA10
DSP (Digital Signal Processors) TMS320C5505AZCHA10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C5505AZCHA10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5505AZCHA10
Embedded - DSP (Digital Signal Processors) TMS320C5505AZCHA10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5505AZCHA10 296-42912-5-ND 1321808-TMS320C5505AZCHA10 698-TMS320C5505AZCHA10 TMS320C5505AZCHA10 TMS320C5505AZCHA10
Product Name TMS320C5505 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 16-bit 100MHz 1.3V Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products