Texas Instruments TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCHA10

Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5504 is a fixed-point digital signal processor designed for low-power applications, featuring a 196-terminal NFBGA package with dimensions of 13.4 mm by 10.1 mm, supporting industrial temperature operation from -40 to 85 °C. It includes 256 Kbytes of on-chip RAM, 128 Kbytes of on-chip ROM, a 4 Mx16-bit external memory interface, USB 2.0 High-Speed device support, four I2S interfaces, an RTC, DMA controllers, and a programmable PLL. Core voltages are 1.05 V, 1.3 V, or 1.4 V depending on clock rate, with I/O voltages of 1.8 V, 2.5 V, 2.75 V, or 3.3 V. The package is lead-free with SnAgCu ball material and meets Level-3-260C-168 MSL rating.

Datasheet Summary
Powered by GS/AI

The TMS320C5504 is a fixed-point digital signal processor designed for low-power applications, featuring a 196-terminal NFBGA package with dimensions of 13.4 mm by 10.1 mm, supporting industrial temperature operation from -40 to 85 °C. It includes 256 Kbytes of on-chip RAM, 128 Kbytes of on-chip ROM, a 4 Mx16-bit external memory interface, USB 2.0 High-Speed device support, four I2S interfaces, an RTC, DMA controllers, and a programmable PLL. Core voltages are 1.05 V, 1.3 V, or 1.4 V depending on clock rate, with I/O voltages of 1.8 V, 2.5 V, 2.75 V, or 3.3 V. The package is lead-free with SnAgCu ball material and meets Level-3-260C-168 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5504 Fixed-Point Digital Signal Processor - TMS320C5504AZCHA10 - Texas Instruments
Dallas, TX, United States
TMS320C5504 Fixed-Point Digital Signal Processor
TMS320C5504AZCHA10
TMS320C5504 Fixed-Point Digital Signal Processor TMS320C5504AZCHA10
Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Fixed-Point Digital Signal Processor 196-NFBGA -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42909-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42909-5-ND
DSP (Digital Signal Processors) 296-42909-5-ND
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now Datasheet
16-bit 100MHz Dsp - 698-TMS320C5504AZCHA10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz Dsp
698-TMS320C5504AZCHA10
16-bit 100MHz Dsp 698-TMS320C5504AZCHA10
16-bit DSP 100MHz 200MIPS NFBGA 196-Pin Product overview: TMS320C5504AZCHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCHA 10 can be used for catalog matching and distributor lookup.

16-bit DSP 100MHz 200MIPS NFBGA 196-Pin Product overview: TMS320C5504AZCHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5504AZCHA10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10 - 797291-TMS320C5504AZCHA10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10
797291-TMS320C5504AZCHA10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10 797291-TMS320C5504AZCHA10
Manufacturer: Texas Instruments Win Source Part Number: 797291-TMS320C5504AZ CHA10 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Package: 196-LFBGA Mounting: SMD Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Family Name: TMS320C5504 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (10x10) Alternative Parts (Cross-Reference): TMS320C5504AZCH10; Introduction Date: May 25, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797291-TMS320C5504AZCHA10
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Package: 196-LFBGA
Mounting: SMD
Interface: EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.30V
Family Name: TMS320C5504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (10x10)
Alternative Parts (Cross-Reference): TMS320C5504AZCH10;
Introduction Date: May 25, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C5504AZCHA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5504AZCHA10
DSP (Digital Signal Processors) TMS320C5504AZCHA10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5504AZCHA10
Embedded - DSP (Digital Signal Processors) TMS320C5504AZCHA10
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5504AZCHA10 296-42909-5-ND 698-TMS320C5504AZCHA10 797291-TMS320C5504AZCHA10 TMS320C5504AZCHA10 TMS320C5504AZCHA10
Product Name TMS320C5504 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 16-bit 100MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5504AZCHA10 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.05V, 1.30V
Features Flash Memory
Clock Speed 100 to 150 MHz 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 200 to 300
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products