FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320C5502ZAVR300TR-ND | TMS320C5502ZAVR300 | TMS320C5502ZAVR300 | TMS320C5502ZAVR300 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.26V | |||
| Package Type | Other; 201-LFBGA | BGA; Other; 201-LFBGA | ||
| Pin Count | 201 |