Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C54V90GGU

Description
IC DSP EMBED V.90 MODEM 144-BGA
Request a Quote Datasheet
Description
IC DSP EMBED V.90 MODEM 144-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C54V90GGU-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C54V90GGU-ND
DSP (Digital Signal Processors) TMS320C54V90GGU-ND
IC DSP EMBED V.90 MODEM 144-BGA

IC DSP EMBED V.90 MODEM 144-BGA

Buy Now Datasheet
 - TMS320C54V90GGU - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C54V90GGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C54V90GGU
DSP (Digital Signal Processors) TMS320C54V90GGU
IC DSP EMBED V.90 MODEM 144-BGA

IC DSP EMBED V.90 MODEM 144-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C54V90GGU-ND TMS320C54V90GGU TMS320C54V90GGU
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V
Package Type BGA; Other; 144-LFBGA BGA; Other; BGA144 BGA; Other; 144-LFBGA
Pin Count 144
Clock Speed 117 MHz 117 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 598-1657-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
5 suppliers