Texas Instruments TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] TMS320C54V90BPGE

Description
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP
Request a Quote Datasheet
Description
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] - TMS320C54V90BPGE - Texas Instruments
Dallas, TX, United States
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)]
TMS320C54V90BPGE
TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] TMS320C54V90BPGE
DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP

DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] 144-LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-16934-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-16934-ND
DSP (Digital Signal Processors) 296-16934-ND
IC DSP EMBED V.90 MODEM 144-LQFP

IC DSP EMBED V.90 MODEM 144-LQFP

Buy Now Datasheet
 - TMS320C54V90BPGE - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C54V90BPGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C54V90BPGE
DSP (Digital Signal Processors) TMS320C54V90BPGE
IC DSP EMBED V.90 MODEM 144-LQFP

IC DSP EMBED V.90 MODEM 144-LQFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C54V90BPGE 296-16934-ND TMS320C54V90BPGE TMS320C54V90BPGE
Product Name TMS320C54V90 DSP (DSP Only) for Embedded V90 Modem Solution [Not Recommended For New Designs (NRND)] DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V
Package Type LFQP; Other; 144-LQFP QFP; Other; LQFP144 QFP; Other; 144-LQFP
Pin Count 144
Clock Speed 117 MHz 117 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers