Texas Instruments TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony TMS320C54CSTPGE

Description
Digital Signal Processor (DSP Only) for Client-Side Telephony 144-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor (DSP Only) for Client-Side Telephony 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony - TMS320C54CSTPGE - Texas Instruments
Dallas, TX, United States
TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony
TMS320C54CSTPGE
TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony TMS320C54CSTPGE
Digital Signal Processor (DSP Only) for Client-Side Telephony 144-LQFP

Digital Signal Processor (DSP Only) for Client-Side Telephony 144-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 120MHz Dsp
698-TMS320C54CSTPGE
16-bit 120MHz Dsp 698-TMS320C54CSTPGE
16-bit DSP 120MHz 120MIPS LQFP 144-Pin Product overview: TMS320C54CSTPGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54CSTPGE can be used for catalog matching and distributor lookup.

16-bit DSP 120MHz 120MIPS LQFP 144-Pin Product overview: TMS320C54CSTPGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54CSTPGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54CSTPGE
1271038-TMS320C54CSTPGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54CSTPGE 1271038-TMS320C54CSTPGE
Manufacturer: Texas Instruments Win Source Part Number: 1271038-TMS320C54CST PGE Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Host Interface, McBSP, UART Clock Rate: 120MHz Non-Volatile Memory: ROM (256 kB) On-Chip RAM: 80kB Voltage - Core: 1.50V Family Name: TMS320C54CST Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320C54CSTGGU; TMS320C54CSTZGU; Introduction Date: July 08, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271038-TMS320C54CSTPGE
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Family Name: TMS320C54CST
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320C54CSTGGU; TMS320C54CSTZGU;
Introduction Date: July 08, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-14447-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-14447-5-ND
DSP (Digital Signal Processors) 296-14447-5-ND
IC DIGITAL SIG PROCESSOR 144LQFP

IC DIGITAL SIG PROCESSOR 144LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C54CSTPGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C54CSTPGE
DSP (Digital Signal Processors) TMS320C54CSTPGE
IC DIGITAL SIG PROCESSOR 144LQFP

IC DIGITAL SIG PROCESSOR 144LQFP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C54CSTPGE 698-TMS320C54CSTPGE 1271038-TMS320C54CSTPGE 296-14447-5-ND TMS320C54CSTPGE
Product Name TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony 16-bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54CSTPGE DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 1.5V 1.50V 1.5V; 3.3V
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
BGA Dsp - 698-DVC5416ZGU160IDWLD - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details