Digital Signal Processor (DSP Only) for Client-Side Telephony 144-BGA MICROSTAR
IC DSP CLIENT-SD TELEPHNY 144BGA
Digital Signal Processor (DSP Only) for Client-Side Telephony 144-BGA MICROSTAR Product overview: TMS320C54CSTGGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C54CSTGGU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271037-TMS320C54CST
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP, UART
Clock Rate: 120MHz
Non-Volatile Memory: ROM (256 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.50V
Family Name: TMS320C54CST
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320C54CSTPGE; TMS320C54CSTZGU;
Introduction Date: November 01, 2001
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 14.7456MHz, CMOS, PBGA144
IC DSP CLIENT-SD TELEPHNY 144BGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C54CSTGGU | 296-15637-ND | 698-TMS320C54CSTGGU | 1271037-TMS320C54CSTGGU | TMS320C54CSTGGU | TMS320C54CSTGGU |
| Product Name | TMS320C54CST Digital Signal Processor (DSP Only) for Client-Side Telephony | DSP (Digital Signal Processors) | BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C54CSTGGU | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.5V; 3.3V | 1.5V | 1.50V | |||
| Package Type | BGA; Other; 144-LFBGA | Other; LFBGA | BGA; Other; BGA MICROSTAR-144 | BGA; Other; 144-LFBGA | ||
| Pin Count | 144 | |||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |