TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320C541PZ2-40 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
TMS320C541PZ2-40
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C541PZ2-40 |
TMS320C541PZ2-40 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
400 MHz
Interface Type
SPI; UART; CAN, SPI, SSP, TWI, UART
View Details
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; POP-FCBGA
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details
Supply Voltage
3.3V
Package Type
Other; LQFP
Clock Speed
150 MHz
View Details
5 suppliers