Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C52PJA57

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C52PJA57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C52PJA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C52PJA57
DSP (Digital Signal Processors) TMS320C52PJA57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C52PJA57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C52PJA57
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C52PJA57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C52PJA57 TMS320C52PJA57 TMS320C52PJA57
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADBF533WBBCZ506 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 598-1950-2-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Clock Speed 130 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
7 suppliers