Texas Instruments 16-bit 80MHz Dsp TMS320C52PJ80

Description
16-BIT, 80MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ80 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-BIT, 80MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ80 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 80MHz Dsp - 698-TMS320C52PJ80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 80MHz Dsp
698-TMS320C52PJ80
16-bit 80MHz Dsp 698-TMS320C52PJ80
16-BIT, 80MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ80 can be used for catalog matching and distributor lookup.

16-BIT, 80MHz, OTHER DSP, PQFP100, PLASTIC, QFP-100 Product overview: TMS320C52PJ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 80MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C52PJ80 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS320C52PJ80
Product Name 16-bit 80MHz Dsp
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details