The TMS320C51PZ80 is a 16-bit digital signal processor (DSP) from the TMS320C5x series, designed for high-performance applications. It features a powerful 16-bit CPU capable of executing instructions in single cycles, with execution times of 20, 25, 35, and 50 nanoseconds for 5V operation, and 25, 40, and 50 nanoseconds for 3V operation. The processor supports a maximum addressable external memory space of 224K vó 16 bits, which includes 64K for program, 64K for data, 64K for I/O, and 32K for global memory.
The TMS320C51PZ80 includes various on-chip memory options, such as 2K, 4K, 8K, 16K, and 32K vó 16-bit single-access program ROM, and 1K, 3K, 6K, and 9K vó 16-bit single-access program/data RAM. It also features a full-duplex synchronous serial port for coder/decoder interfaces, a time-division-multip
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100
Digital Signal Processors 100-LQFP Product overview: TMS320C51PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C51PZ80 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271031-TMS320C51PZ8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
DIGITAL SIGNAL PROCESSOR, 16-BIT
DIGITAL SIGNAL PROCESSOR, 16-BIT
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C51PZ80 | 698-TMS320C51PZ80 | 1271031-TMS320C51PZ80 | TMS320C51PZ80 | TMS320C51PZ80 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C51PZ80 | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit |