Manufacturer: Texas Instruments
Win Source Part Number: 055251-TMS320C50PGEA
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Digital Signal Processors 144-LQFP Product overview: TMS320C50PGEA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C50PGEA57 can be used for catalog matching and distributor lookup.
IC 40 MHZ DSP 144-LQFP
IC 40 MHZ DSP 144-LQFP
IC 40 MHZ DSP 144-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 055251-TMS320C50PGEA57 | 698-TMS320C50PGEA57 | TMS320C50PGEA57-ND | TMS320C50PGEA57 | TMS320C50PGEA57 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C50PGEA57 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 5.00V | 5V | |||
| Package Type | QFP; Other; 144-LQFP (20x20) | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Clock Speed | 57 MHz | 57 MHz | 57 MHz | 57 MHz | 57 MHz |