Manufacturer: Texas Instruments
Win Source Part Number: 132069-TMS320C31PQL4
Packaging: Tube/Rail
Type: Floating Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: External
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 132-BQFP (24.54x24.54)
Alternative Parts (Cross-Reference): TMS320C31PQA40; TMS320C6748BZWT3; TMS320C6748EZWT3; TMS320C31PQL40;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 36
Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320C31PQL40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C31PQL40 can be used for catalog matching and distributor lookup.
IC 40 MHZ DSP 132-BQFP
TMS320C31 - Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz
IC 40 MHZ DSP 132-BQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 132069-TMS320C31PQL40 | 698-TMS320C31PQL40 | 296-1926-5-ND | TMS320C31PQL40 | TMS320C31PQL40 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C31PQL40 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Package Type | QFP; Other; 132-BQFP (24.54x24.54) | Other; BQFP | Other; 132-BQFP Bumpered | QFP; Other; BQFP132 | QFP; Other; 132-BQFP Bumpered |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |