Texas Instruments High-Performance Analog 32-bit 50MHz Dsp TMS320C30GEL50

Description
32-BIT, 50MHz, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 50MHz, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 50MHz Dsp - 698-TMS320C30GEL50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz Dsp
698-TMS320C30GEL50
32-bit 50MHz Dsp 698-TMS320C30GEL50
32-BIT, 50MHz, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL50 can be used for catalog matching and distributor lookup.

32-BIT, 50MHz, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C30GEL50-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C30GEL50-ND
DSP (Digital Signal Processors) TMS320C30GEL50-ND
IC DSP 181-CPGA

IC DSP 181-CPGA

Buy Now Datasheet
 - TMS320C30GEL50 - Rochester Electronics
Newburyport, MA, United States
TMS320C30 - Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz

TMS320C30 - Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 50MHz

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C30GEL50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C30GEL50
DSP (Digital Signal Processors) TMS320C30GEL50
IC DSP 181-CPGA

IC DSP 181-CPGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C30GEL50 TMS320C30GEL50-ND TMS320C30GEL50 TMS320C30GEL50
Product Name 32-bit 50MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Supply Voltage 5V 5V
Clock Speed 50 MHz 50 MHz 50 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS508-E/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 80-TQFP
Pin Count 80
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - HD8178232UCPJS - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type PLCC; Other; PLCC68
View Details
5 suppliers