32-BIT, OTHER DSP, CPGA181, CERAMIC, PGA-181 Product overview: TMS320C30GEL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C30GEL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143515-TMS320C30GEL
Packaging: Tray
Type: Floating Point
Voltage - I/O: 5.00V
Mounting: Through Hole
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 8.25kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 181-CPGA (39x39)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 21
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, CPGA181
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C30GEL-ND | 698-TMS320C30GEL | 143515-TMS320C30GEL | TMS320C30GEL | TMS320C30GEL |
| Product Name | DSP (Digital Signal Processors) | 32-bit Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C30GEL | DSP (Digital Signal Processors) | |
| Supply Voltage | 5V | 5V | 5.00V | ||
| Package Type | Other; 181-BCPGA Exposed Pad | Other; PGA | Other; 181-CPGA (39x39) | Other; CPGA181 | Other; 181-BCPGA Exposed Pad |
| Pin Count | 181 |