C2000 32-BIT MCU WITH 200 MIPS,
C2000 32-BIT MCU WITH 200 MIPS
C2000 32-BIT MCU WITH 200 MIPS,
C2000 32-BIT MCU WITH 200 MIPS,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320C28345ZAYT-ND | TMS320C28345ZAYT | TMS320C28345ZAYT | TMS320C28345ZAYT |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V | |||
| Package Type | Other; 179-LFBGA | BGA; Other; 179-LFBGA | ||
| Pin Count | 179 |