Manufacturer: Texas Instruments
Win Source Part Number: 797279-TMS320C28342Z
Series: TMS320C2834x Delfino
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 196kB
Voltage - Core: 1.20V
Family Name: TMS320C28342
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): PPC5668GF0AVMJJ; LPC1857FET256; MAX32600-W00+TW; MAX32625IWY+W;
Introduction Date: April 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DSP FLOATING POINT 256BGA
IC DSP FLOATING POINT 256BGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797279-TMS320C28342ZFET | TMS320C28342ZFET-ND | TMS320C28342ZFET |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C28342ZFET | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.20V | 1.2V; 3.3V | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |