Texas Instruments TMS320C25 Digital Signal Processors TMS320C25GBL

Description
Digital Signal Processors 68-CPGA 0 to 70
Request a Quote Datasheet
Description
Digital Signal Processors 68-CPGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C25 Digital Signal Processors - TMS320C25GBL - Texas Instruments
Dallas, TX, United States
TMS320C25 Digital Signal Processors
TMS320C25GBL
TMS320C25 Digital Signal Processors TMS320C25GBL
Digital Signal Processors 68-CPGA 0 to 70

Digital Signal Processors 68-CPGA 0 to 70

Buy Now Datasheet
Digital Signal Processors 68-CPGA 0 to 70 Product overview: TMS320C25GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25GBL can be used for catalog matching and distributor lookup.

Digital Signal Processors 68-CPGA 0 to 70 Product overview: TMS320C25GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25GBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25GBL
213148-TMS320C25GBL
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25GBL 213148-TMS320C25GBL
Manufacturer: Texas Instruments Win Source Part Number: 213148-TMS320C25GBL Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: Through Hole Clock Rate: 50MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 1kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-CPGA (24.38x24.38) Alternative Parts (Cross-Reference): TMS320C25FNLR; TMS320C25PHL; TMS320C25FNL; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213148-TMS320C25GBL
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: Through Hole
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-CPGA (24.38x24.38)
Alternative Parts (Cross-Reference): TMS320C25FNLR; TMS320C25PHL; TMS320C25FNL;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C25GBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C25GBL
DSP (Digital Signal Processors) TMS320C25GBL
IC DSP 68-CPGA

IC DSP 68-CPGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C25GBL 698-TMS320C25GBL 213148-TMS320C25GBL TMS320C25GBL
Product Name TMS320C25 Digital Signal Processors Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25GBL DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V
Unlock Full Specs
to access all available technical data

Similar Products

LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
SMJ320C25 Digital Signal Processors - 5962-8861902ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details