Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQCC68
Manufacturer: Texas Instruments
Win Source Part Number: 081561-TMS320C25FNL5
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 50MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 1kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
SECOND-GENERATION DIGITAL SIGNAL PROCESSORS 68-PLCC 0 to 70 Product overview: TMS320C25FNL50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C25FNL50 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C25FNL50 | 081561-TMS320C25FNL50 | 296-34505-5-ND | 698-TMS320C25FNL50 | TMS320C25FNL50 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C25FNL50 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | ||||
| Package Type | Other; LDCC68 | PLCC; Other; 68-PLCC (24.23x24.23) | PLCC; Other; 68-LCC (J-Lead) | Other; PLCC | Other; 68-LCC (J-Lead) |
| Supply Voltage | 5.00V | 5V | 5V | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |