IC FIXED POINT DSP 100LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1271007-TMS320C206PZ
Series: TMS320C20x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 100-LQFP
Mounting: SMD
Interface: SSP, UART
Clock Rate: 80MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 9kB
Voltage - Core: 3.30V
Family Name: TMS320C206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320C206PZA80;
Introduction Date: July 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP100
Digital Signal Processor 100-LQFP Product overview: TMS320C206PZ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C206PZ80 can be used for catalog matching and distributor lookup.
IC FIXED POINT DSP 100LQFP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-2001-5-ND | 1271007-TMS320C206PZ80 | TMS320C206PZ80 | 698-TMS320C206PZ80 | TMS320C206PZ80 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C206PZ80 | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V; 5V | 3.30V | 5V | ||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; LQFP100 | Other; LQFP | QFP; Other; 100-LQFP | |
| Pin Count | 100 | ||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |