Texas Instruments High-Performance Analog Dsp TMS320C15NL

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C15NL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40

Supplier's Site Datasheet
Digital Signal Processors 40-PDIP Product overview: TMS320C15NL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15NL can be used for catalog matching and distributor lookup.

Digital Signal Processors 40-PDIP Product overview: TMS320C15NL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C15NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C15NL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C15NL
DSP (Digital Signal Processors) TMS320C15NL
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C15NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C15NL
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C15NL
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C15NL 698-TMS320C15NL TMS320C15NL TMS320C15NL
Product Name Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MBCA-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD - 773605-DVC5416ZGU160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F5015T-20E/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details