Manufacturer: Texas Instruments
Win Source Part Number: 140097-TMS320C10NL
Packaging: Tube/Rail
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: Through Hole
Clock Rate: 20MHz
Non-Volatile Memory: ROM (3 kB)
On-Chip RAM: 288B
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 36
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 35.1MHz, CMOS, PDIP40
Digital Signal Processor 40-PDIP 0 to 0 Product overview: TMS320C10NL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C10NL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C10NL-ND | 140097-TMS320C10NL | TMS320C10NL | 698-TMS320C10NL | TMS320C10NL |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C10NL | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 5V | 5.00V | 5V | ||
| Package Type | DIP; Other; "40-DIP (0.600"", 15.24mm)" | DIP; Other; 40-PDIP | DIP; Other; DIP40 | Other; PDIP | DIP; Other; 40-DIP (0.600\", 15.24mm) |
| Clock Speed | 20 MHz | 20 MHz | 20.5 MHz | 20 MHz |