Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC57SPGE80 TMS320BC57SPGE80

Description
Manufacturer: Texas Instruments Win Source Part Number: 213146-TMS320BC57SPG E80 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 14kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213146-TMS320BC57SPG E80 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 14kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC57SPGE80
213146-TMS320BC57SPGE80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC57SPGE80 213146-TMS320BC57SPGE80
Manufacturer: Texas Instruments Win Source Part Number: 213146-TMS320BC57SPG E80 Packaging: Tray Type: Fixed Point Voltage - I/O: 5.00V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (4 kB) On-Chip RAM: 14kB Voltage - Core: 5.00V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213146-TMS320BC57SPGE80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 14kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320BC57SPGE80 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 80MHz, CMOS, PQFP144

Supplier's Site Datasheet
Digital Signal Processors 144-LQFP Product overview: TMS320BC57SPGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC57SPGE80 can be used for catalog matching and distributor lookup.

Digital Signal Processors 144-LQFP Product overview: TMS320BC57SPGE80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC57SPGE80 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC57SPGE80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC57SPGE80
DSP (Digital Signal Processors) TMS320BC57SPGE80
IC DSP 144-LQFP

IC DSP 144-LQFP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 213146-TMS320BC57SPGE80 TMS320BC57SPGE80 698-TMS320BC57SPGE80 TMS320BC57SPGE80
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC57SPGE80 Dsp DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V
Package Type QFP; Other; 144-LQFP (20x20) QFP; Other; QFP144 Other; LQFP QFP; Other; 144-LQFP
Clock Speed 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers