Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320BC53PQA57

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP132
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320BC53PQA57 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP132

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP132

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320BC53PQA57 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320BC53PQA57
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320BC53PQA57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC53PQA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC53PQA57
DSP (Digital Signal Processors) TMS320BC53PQA57
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320BC53PQA57 TMS320BC53PQA57 TMS320BC53PQA57
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details