Texas Instruments Dsp TMS320BC53PQ80

Description
Digital Signal Processor 132-BQFP Product overview: TMS320BC53PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC53PQ80 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Signal Processor 132-BQFP Product overview: TMS320BC53PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC53PQ80 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 132-BQFP Product overview: TMS320BC53PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC53PQ80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 132-BQFP Product overview: TMS320BC53PQ80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC53PQ80 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC53PQ80
1270997-TMS320BC53PQ80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC53PQ80 1270997-TMS320BC53PQ80
Manufacturer: Texas Instruments Win Source Part Number: 1270997-TMS320BC53PQ 80 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 5.00V Interface: BSP, SSP, TDM Clock Rate: 80MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 8kB Voltage - Core: 5.00V Categories: Integrated Circuits Supplier Device Package: 132-BQFP (24.54x24.54) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 132-BQFP Bumpered Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TMS320BC53 Manufacturer Pack Quantity: 36 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1270997-TMS320BC53PQ80
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 5.00V
Interface: BSP, SSP, TDM
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 8kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Supplier Device Package: 132-BQFP (24.54x24.54)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 132-BQFP Bumpered
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320BC53
Manufacturer Pack Quantity: 36
MSL Level: 4 (72 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320BC53PQ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC53PQ80
DSP (Digital Signal Processors) TMS320BC53PQ80
IC DSP 132-BQFP

IC DSP 132-BQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320BC53PQ80 1270997-TMS320BC53PQ80 TMS320BC53PQ80
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC53PQ80 DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21488KSWZ-4B - 844804-ADSP-21488KSWZ-4B - Win Source Electronics
Specs
Package Type QFP; Other; 176-LQFP-EP (24x24)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - CS47048B-DQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers