Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ57 TMS320BC52PJ57

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270992-TMS320BC52PJ 57 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-BQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): TMS320BC52PZ57; TMS320BC52PJA57G4; TMS320BC52PJA57; Introduction Date: September 05, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270992-TMS320BC52PJ 57 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-BQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): TMS320BC52PZ57; TMS320BC52PJA57G4; TMS320BC52PJA57; Introduction Date: September 05, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ57
1270992-TMS320BC52PJ57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ57 1270992-TMS320BC52PJ57
Manufacturer: Texas Instruments Win Source Part Number: 1270992-TMS320BC52PJ 57 Series: TMS320C5x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 70°C (TA) Voltage - I/O: 5.00V Package: 100-BQFP Mounting: SMD Interface: BSP, SSP Part Status: Obsolete(EOL) Clock Rate: 57MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 2kB Voltage - Core: 5.00V Family Name: TMS320BC52 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): TMS320BC52PZ57; TMS320BC52PJA57G4; TMS320BC52PJA57; Introduction Date: September 05, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270992-TMS320BC52PJ57
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 5.00V
Package: 100-BQFP
Mounting: SMD
Interface: BSP, SSP
Part Status: Obsolete(EOL)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 2kB
Voltage - Core: 5.00V
Family Name: TMS320BC52
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): TMS320BC52PZ57; TMS320BC52PJA57G4; TMS320BC52PJA57;
Introduction Date: September 05, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 57.14MHz Dsp
698-TMS320BC52PJ57
16-bit 57.14MHz Dsp 698-TMS320BC52PJ57
16-BIT, 57.14MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ57 can be used for catalog matching and distributor lookup.

16-BIT, 57.14MHz, OTHER DSP, PQFP100, GREEN, PLASTIC, QFP-100 Product overview: TMS320BC52PJ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 57.14MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 57.14MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC52PJ57 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320BC52PJ57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320BC52PJ57
DSP (Digital Signal Processors) TMS320BC52PJ57
IC DSP 100-QFP

IC DSP 100-QFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ57 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320BC52PJ57
Embedded - DSP (Digital Signal Processors) TMS320BC52PJ57
IC DSP 100-QFP

IC DSP 100-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1270992-TMS320BC52PJ57 698-TMS320BC52PJ57 TMS320BC52PJ57 TMS320BC52PJ57
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJ57 16-bit 57.14MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5.00V 5V
Clock Speed 57 MHz 57 MHz 57 MHz 57 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21363YSQZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - CS48DV2A-DQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 48-LQFP
Clock Speed 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers