Digital Signal Processors 132-BQFP 0 to 0 Product overview: TMS320BC51PQ100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320BC51PQ100 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 123121-TMS320BC51PQ1
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 5.00V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 4kB
Voltage - Core: 5.00V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-BQFP (24.54x24.54)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PQFP132
IC DSP 132-BQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320BC51PQ100 | 123121-TMS320BC51PQ100 | TMS320BC51PQ100 | TMS320BC51PQ100 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ100 | DSP (Digital Signal Processors) | |
| Supply Voltage | 5V | 5.00V | ||
| Package Type | Other; BQFP | QFP; Other; 132-BQFP (24.54x24.54) | QFP; Other; SPQFP132 | QFP; Other; 132-BQFP Bumpered |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |