Texas Instruments Standard Linear and Logic 16-bit 20.5MHz Dsp TMS32020GBL

Description
16-BIT, 20.5MHz, OTHER DSP, CPGA68 Product overview: TMS32020GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20.5MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32020GBL can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-BIT, 20.5MHz, OTHER DSP, CPGA68 Product overview: TMS32020GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20.5MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32020GBL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 20.5MHz Dsp - 698-TMS32020GBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20.5MHz Dsp
698-TMS32020GBL
16-bit 20.5MHz Dsp 698-TMS32020GBL
16-BIT, 20.5MHz, OTHER DSP, CPGA68 Product overview: TMS32020GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20.5MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32020GBL can be used for catalog matching and distributor lookup.

16-BIT, 20.5MHz, OTHER DSP, CPGA68 Product overview: TMS32020GBL from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20.5MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 20.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32020GBL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP)
Product Number 698-TMS32020GBL
Product Name 16-bit 20.5MHz Dsp
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21062KB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers