DEV KIT KICKSTART TMS470 MCU TMS470R1A256 Evaluation Board Software and Documentation
TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1341861-TMS-FET470A2
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s) , J-Link Programmer
Utilized IC / Part: TMS470R1A256
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: 470A256
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IAR KICKSTART TMS470R1A256 EVAL
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMS-FET470A256 | TMS-FET470A256-ND | 1341861-TMS-FET470A256 | TMS-FET470A256 |
| Product Name | DEV KIT KICKSTART TMS470 MCU TMS470R1A256 Evaluation Board Software and Documentation | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |